TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 301A022-4-0-CS5095

Description
Win Source Part Number: 962031-301A022-4-0-C S5095 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.272" (6.91mm) Large Recovered Length: 1.161" (29.49mm) Small Recovered Length: 1.161" (29.49mm) Total Length Recovered: 2.311" (58.70mm) Alternative Parts (Cross-Reference): 301A022-4-0-CS509582 3732N002; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 823732N002 Base Product Number: 301A022
Request a Quote Datasheet
Description
Win Source Part Number: 962031-301A022-4-0-C S5095 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.272" (6.91mm) Large Recovered Length: 1.161" (29.49mm) Small Recovered Length: 1.161" (29.49mm) Total Length Recovered: 2.311" (58.70mm) Alternative Parts (Cross-Reference): 301A022-4-0-CS509582 3732N002; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 823732N002 Base Product Number: 301A022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
301A022-4-0-CS5095
Cables, Wires - Management - Heat Shrink Boots, Caps 301A022-4-0-CS5095
Win Source Part Number: 962031-301A022-4-0-C S5095 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 301A0 Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 22 Material: Polyolefin (PO), Flexible, Irradiated Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.272" (6.91mm) Large Recovered Length: 1.161" (29.49mm) Small Recovered Length: 1.161" (29.49mm) Total Length Recovered: 2.311" (58.70mm) Alternative Parts (Cross-Reference): 301A022-4-0-CS509582 3732N002; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 823732N002 Base Product Number: 301A022

Win Source Part Number: 962031-301A022-4-0-CS5095
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 301A0
Color: Black
Features: Flame Retardant, Fluid Resistant, Heat Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 22
Material: Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.272" (6.91mm)
Large Recovered Length: 1.161" (29.49mm)
Small Recovered Length: 1.161" (29.49mm)
Total Length Recovered: 2.311" (58.70mm)
Alternative Parts (Cross-Reference): 301A022-4-0-CS5095823732N002;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 823732N002
Base Product Number: 301A022

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 301A022-4-0-CS5095
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-46 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details