TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222D242-25/225-0

Description
Win Source Part Number: 1035930-222D242-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 42 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.902" (22.91mm) Small Diameter Supplied: 1.340" (34.04mm) Small Diameter Recovered: 0.382" (9.70mm) Large Recovered Length: 0.858" (21.79mm) Small Recovered Length: 5.220" (132.59mm) Total Length Recovered: 5.220" (132.59mm) Alternative Parts (Cross-Reference): 222D242-25/225-04628 15-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 462815-000 Base Product Number: 222D242
Request a Quote Datasheet
Description
Win Source Part Number: 1035930-222D242-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 42 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.902" (22.91mm) Small Diameter Supplied: 1.340" (34.04mm) Small Diameter Recovered: 0.382" (9.70mm) Large Recovered Length: 0.858" (21.79mm) Small Recovered Length: 5.220" (132.59mm) Total Length Recovered: 5.220" (132.59mm) Alternative Parts (Cross-Reference): 222D242-25/225-04628 15-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 462815-000 Base Product Number: 222D242
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222D242-25/225-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222D242-25/225-0
Win Source Part Number: 1035930-222D242-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D2 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist Package: Bulk Standard Package: 25 Shell Size - Insert: 42 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.902" (22.91mm) Small Diameter Supplied: 1.340" (34.04mm) Small Diameter Recovered: 0.382" (9.70mm) Large Recovered Length: 0.858" (21.79mm) Small Recovered Length: 5.220" (132.59mm) Total Length Recovered: 5.220" (132.59mm) Alternative Parts (Cross-Reference): 222D242-25/225-04628 15-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 462815-000 Base Product Number: 222D242

Win Source Part Number: 1035930-222D242-25/225-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222D2
Type: Boot - 90°
Color: Black
Features: Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist
Package: Bulk
Standard Package: 25
Shell Size - Insert: 42
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 1.340" (34.04mm)
Large Diameter Recovered: 0.902" (22.91mm)
Small Diameter Supplied: 1.340" (34.04mm)
Small Diameter Recovered: 0.382" (9.70mm)
Large Recovered Length: 0.858" (21.79mm)
Small Recovered Length: 5.220" (132.59mm)
Total Length Recovered: 5.220" (132.59mm)
Alternative Parts (Cross-Reference): 222D242-25/225-0462815-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 462815-000
Base Product Number: 222D242

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222D242-25/225-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details