3M Heat Shrink Tubing VTN-200-1-BLACK

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3M162429-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
3M162429-ND
Heat Shrink Tubing 3M162429-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
VTN-200-1-BLACK
Cables, Wires - Management - Heat Shrink Tubing VTN-200-1-BLACK
Win Source Part Number: 1100605-VTN-200-1-BL ACK Category: Cables, Wires - Management>Heat Shrink Tubing Series: VTN-200 Type: Tubing, Flexible Color: Black Features: Self Extinguishing Package: Bulk Length: 50.0' (15.2m) Standard Package: 50 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.000" (25.40mm) Inner Diameter - Recovered: 0.500" (12.70mm) Recovered Wall Thickness: 0.049" (1.24mm) Shrink Temperature: 175°C Temperature Range - Operating: -55°C ~ 200°C Alternative Parts (Cross-Reference): HSTT100-C; NT-MIL-1-0-SP; 19267-0309; F1051IN-BK005; NST-1-BLACK; NT-MIL-3/4-0-SP80610 252142; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 60 Months Storage/Refrigeratio n Temperature: 50°F ~ 80°F (10°C ~ 27°C) HTSUS: 3926.90.9985 Mfr: 3M Other Names: 3M162429,7100030675, 00054007400806,80610 252142,05400740080,V TN-200-1-BLACK-ND Base Product Number: VTN200

Win Source Part Number: 1100605-VTN-200-1-BLACK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: VTN-200
Type: Tubing, Flexible
Color: Black
Features: Self Extinguishing
Package: Bulk
Length: 50.0' (15.2m)
Standard Package: 50
Material: Fluoroelastomer (FKM)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 1.000" (25.40mm)
Inner Diameter - Recovered: 0.500" (12.70mm)
Recovered Wall Thickness: 0.049" (1.24mm)
Shrink Temperature: 175°C
Temperature Range - Operating: -55°C ~ 200°C
Alternative Parts (Cross-Reference): HSTT100-C; NT-MIL-1-0-SP; 19267-0309; F1051IN-BK005; NST-1-BLACK; NT-MIL-3/4-0-SP80610252142;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Shelf Life Start: Date of Manufacture
Shelf Life: 60 Months
Storage/Refrigeration Temperature: 50°F ~ 80°F (10°C ~ 27°C)
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 3M162429,7100030675,00054007400806,80610252142,05400740080,VTN-200-1-BLACK-ND
Base Product Number: VTN200

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 3M162429-ND VTN-200-1-BLACK
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer (FKM) Fluoroelastomer (FKM)
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details