Heat Shrink Boot Black 63
Win Source Part Number: 1020086-202A163-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Flame Retardant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 63
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.681" (42.70mm)
Large Diameter Recovered: 1.079" (27.41mm)
Small Diameter Supplied: 1.681" (42.70mm)
Small Diameter Recovered: 0.370" (9.40mm)
Large Recovered Length: 2.469" (62.71mm)
Small Recovered Length: 0.992" (25.20mm)
Total Length Recovered: 3.902" (99.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 813789-000,813789-00
Base Product Number: 202A163
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 202A163-3-0 | 202A163-3-0-ND | 202A163-3-0 |
| Product Name | shrink tube | Heat Shrink Boots, Caps | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing | Shrink Tubing |