TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps CR5260-000

Description
Win Source Part Number: 1113331-CR5260-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Type: Boot Color: Black Package: Bulk Standard Package: 100 Shell Size - Insert: 32 Material: EPB, Flexible Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.690" (17.53mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.500" (12.70mm) Small Recovered Length: 0.880" (22.35mm) Total Length Recovered: 5.750" (146.05mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CR52
Request a Quote Datasheet
Description
Win Source Part Number: 1113331-CR5260-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Type: Boot Color: Black Package: Bulk Standard Package: 100 Shell Size - Insert: 32 Material: EPB, Flexible Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.690" (17.53mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.500" (12.70mm) Small Recovered Length: 0.880" (22.35mm) Total Length Recovered: 5.750" (146.05mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CR52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
CR5260-000
Cables, Wires - Management - Heat Shrink Boots, Caps CR5260-000
Win Source Part Number: 1113331-CR5260-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Type: Boot Color: Black Package: Bulk Standard Package: 100 Shell Size - Insert: 32 Material: EPB, Flexible Large Diameter Supplied: 1.340" (34.04mm) Large Diameter Recovered: 0.690" (17.53mm) Small Diameter Supplied: 1.060" (26.92mm) Small Diameter Recovered: 0.500" (12.70mm) Small Recovered Length: 0.880" (22.35mm) Total Length Recovered: 5.750" (146.05mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: CR52

Win Source Part Number: 1113331-CR5260-000
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Type: Boot
Color: Black
Package: Bulk
Standard Package: 100
Shell Size - Insert: 32
Material: EPB, Flexible
Large Diameter Supplied: 1.340" (34.04mm)
Large Diameter Recovered: 0.690" (17.53mm)
Small Diameter Supplied: 1.060" (26.92mm)
Small Diameter Recovered: 0.500" (12.70mm)
Small Recovered Length: 0.880" (22.35mm)
Total Length Recovered: 5.750" (146.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: CR52

Buy Now Datasheet
shrink tube - CR5260-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CR5260-000
shrink tube CR5260-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR5260-000 CR5260-000
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details