Win Source Part Number: 1315255-RNF-100-0.54
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Black
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Bulk
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.543" (13.74mm)
Inner Diameter - Recovered: 0.272" (6.91mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: RNF-100
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RNF-100-0.543-BK-SP |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |