TE Connectivity Cables, Wires - Management - Heat Shrink Tubing MT5000-3/32-0-SP

Description
Win Source Part Number: 973062-MT5000-3/32-0 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 2,500 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.093" (2.36mm) Inner Diameter - Recovered: 0.046" (1.17mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9455934001,-94559340 01-SI Base Product Number: MT5000
Request a Quote Datasheet
Description
Win Source Part Number: 973062-MT5000-3/32-0 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 2,500 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.093" (2.36mm) Inner Diameter - Recovered: 0.046" (1.17mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9455934001,-94559340 01-SI Base Product Number: MT5000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
MT5000-3/32-0-SP
Cables, Wires - Management - Heat Shrink Tubing MT5000-3/32-0-SP
Win Source Part Number: 973062-MT5000-3/32-0 -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 2,500 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.093" (2.36mm) Inner Diameter - Recovered: 0.046" (1.17mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9455934001,-94559340 01-SI Base Product Number: MT5000

Win Source Part Number: 973062-MT5000-3/32-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT5000
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Standard Package: 2,500
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.093" (2.36mm)
Inner Diameter - Recovered: 0.046" (1.17mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 9455934001,-9455934001-SI
Base Product Number: MT5000

Buy Now Datasheet
Heat Shrink Tubing - 484-MT5000-3/32-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT5000-3/32-0-SP-DS-ND
Heat Shrink Tubing 484-MT5000-3/32-0-SP-DS-ND
"HEATSHRINK 0.093"" BLACK FOOT"

"HEATSHRINK 0.093"" BLACK FOOT"

Buy Now Datasheet
Heat Shrink Tubing - MT5000-3/32-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT5000-3/32-0-SP-ND
Heat Shrink Tubing MT5000-3/32-0-SP-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"

Buy Now Datasheet
Heat Shrink Tubing, 2.36Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity - 43M6718 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity
43M6718
Heat Shrink Tubing, 2.36Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity 43M6718
HEAT SHRINK TUBING, 2.36MM ID, PO, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046"RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number MT5000-3/32-0-SP 484-MT5000-3/32-0-SP-DS-ND MT5000-3/32-0-SP-ND 43M6718
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details