TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 222K121-4/42-0

Description
Win Source Part Number: 1164083-222K121-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 0.940" (23.88mm) Large Diameter Recovered: 0.410" (10.41mm) Small Diameter Supplied: 0.550" (13.97mm) Small Diameter Recovered: 0.220" (5.59mm) Large Recovered Length: 0.980" (24.89mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 0.980" (24.89mm) Alternative Parts (Cross-Reference): 273122-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 273122-000 Base Product Number: 222K121
Request a Quote Datasheet
Description
Win Source Part Number: 1164083-222K121-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 0.940" (23.88mm) Large Diameter Recovered: 0.410" (10.41mm) Small Diameter Supplied: 0.550" (13.97mm) Small Diameter Recovered: 0.220" (5.59mm) Large Recovered Length: 0.980" (24.89mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 0.980" (24.89mm) Alternative Parts (Cross-Reference): 273122-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 273122-000 Base Product Number: 222K121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222K121-4/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222K121-4/42-0
Win Source Part Number: 1164083-222K121-4/42 -0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222K1 Type: Boot - 90° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 21 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 0.940" (23.88mm) Large Diameter Recovered: 0.410" (10.41mm) Small Diameter Supplied: 0.550" (13.97mm) Small Diameter Recovered: 0.220" (5.59mm) Large Recovered Length: 0.980" (24.89mm) Small Recovered Length: 0.630" (16.00mm) Total Length Recovered: 0.980" (24.89mm) Alternative Parts (Cross-Reference): 273122-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 273122-000 Base Product Number: 222K121

Win Source Part Number: 1164083-222K121-4/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222K1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 21
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 0.940" (23.88mm)
Large Diameter Recovered: 0.410" (10.41mm)
Small Diameter Supplied: 0.550" (13.97mm)
Small Diameter Recovered: 0.220" (5.59mm)
Large Recovered Length: 0.980" (24.89mm)
Small Recovered Length: 0.630" (16.00mm)
Total Length Recovered: 0.980" (24.89mm)
Alternative Parts (Cross-Reference): 273122-000;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 273122-000
Base Product Number: 222K121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 222K121-4/42-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details