Quarktwin Technology Ltd. Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| CMOS Amplifier 2 Circuit 10-VSSOP | |
| CMOS Amplifier 2 Circuit 8-SOIC | |
| CMOS Amplifier 2 Circuit 8-VSSOP | |
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 10-VSSOP | |
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 16-UQFN (2.6x1.8) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail Die | |
| CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8 | |
| CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad | |
| CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CDIP SB | |
| CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP | |
| CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3) | |
| CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2) | |
| CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail Die | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit 8-VSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit 8-PDIP | |
| General Purpose Amplifier 2 Circuit 8-SOIC | |
| General Purpose Amplifier 2 Circuit 8-VSON (4x4) | |
| General Purpose Amplifier 2 Circuit 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Die | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit No 8-SOIC | |
| General Purpose Amplifier 2 Circuit Push-Pull 8-SOIC | |
| General Purpose Amplifier 2 Circuit Push-Pull 8-SON (3x3) | |
| General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 20-HTSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8 | |
| Video Amp 2 Voltage Feedback 10-VSSOP | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CDIP | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| Zero-Drift Amplifier 2 Circuit Rail-to-Rail TSOT-23-8 |
| << Prev | Next >> |