Texas Instruments OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA2320AIDGKT

Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier - OPA2320AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier
OPA2320AIDGKT
OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA2320AIDGKT
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125

Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDGKT - 851892-OPA2320AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDGKT
851892-OPA2320AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDGKT 851892-OPA2320AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 851892-OPA2320AIDGKT Series: Automotive, AEC-Q100 Features: Amplifier 2 Circuit Package: Reel - TR Family Name: OPA2320 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-28026-1, 296-28026-6, 296-28026-1, 296-28026-2, -OPA2320AIDGKT-NDR, -296-28026-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851892-OPA2320AIDGKT
Series: Automotive, AEC-Q100
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: OPA2320
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-28026-1, 296-28026-6, 296-28026-1, 296-28026-2, -OPA2320AIDGKT-NDR, -296-28026-1-ND

Buy Now Datasheet
Singapore, Singapore
Dual 20MHz MSOP Operational Amplifier IC
687-OPA2320AIDGKT
Dual 20MHz MSOP Operational Amplifier IC 687-OPA2320AIDGKT
Dual Op Amp, 20MHz, 400pA Ib, CMOS, MSOP Product overview: OPA2320AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320AIDGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz, 400pA Ib, CMOS, MSOP Product overview: OPA2320AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2320AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28026-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28026-6-ND
Instrumentation, Op Amps, Buffer Amps 296-28026-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28026-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28026-2-ND
Instrumentation, Op Amps, Buffer Amps 296-28026-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28026-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28026-1-ND
Instrumentation, Op Amps, Buffer Amps 296-28026-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Op Amps - 7300607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7300607
Op Amps 7300607
Texas Instruments OPA2320AIDGKT

Texas Instruments OPA2320AIDGKT

Supplier's Site
Op Amps - 7300607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7300607P
Op Amps 7300607P
Texas Instruments OPA2320AIDGKT

Texas Instruments OPA2320AIDGKT

Supplier's Site
Op Amps - 1626372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1626372
Op Amps 1626372
Texas Instruments OPA2320AIDGKT

Texas Instruments OPA2320AIDGKT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2320AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2320AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2320AIDGKT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Op Amp, Gp, R-R, Cmos, 20Mhz, 8Msop; No. Of Amplifiers Texas Instruments - 28AH4496 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Gp, R-R, Cmos, 20Mhz, 8Msop; No. Of Amplifiers Texas Instruments
28AH4496
Op Amp, Gp, R-R, Cmos, 20Mhz, 8Msop; No. Of Amplifiers Texas Instruments 28AH4496
OP AMP, GP, R-R, CMOS, 20MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, GP, R-R, CMOS, 20MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2320AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2320AIDGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2320AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2320AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2320AIDGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2320AIDGKT
Precision Amplifiers OPA2320AIDGKT
Precision Amplifiers Prec20MHz0.9pA Ib RRIOCMOS Op Amp

Precision Amplifiers Prec20MHz0.9pA Ib RRIOCMOS Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2320AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2320AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2320AIDGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2320AIDGKT 851892-OPA2320AIDGKT 687-OPA2320AIDGKT 296-28026-6-ND 7300607 7300607P OPA2320AIDGKT 28AH4496 OPA2320AIDGKT OPA2320AIDGKT OPA2320AIDGKT OPA2320AIDGKT
Product Name OPA2320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2320AIDGKT Dual 20MHz MSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Gp, R-R, Cmos, 20Mhz, 8Msop; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 0.9000 to 2.75 volts 1.8 volts 5.5 volts
VOS 0.1500 millivolts 0.0400 millivolts 0.0400 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details