MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-VSSOP -40 to 85
General Purpose Amplifier 2 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233451-OPA2244EA/25
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Family Name: OPA2244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 25mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 430kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): LM358ST; LM2904ST; AS358MMTR-G1;
Introduction Date: January 01, 2006
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 430kHz GBW, 18V, 40uA, MSOP Product overview: OPA2244EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 40uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 40uA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2244EA/250G4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps MicroPower Single-Supply
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2244EA/250G4 | OPA2244EA/250G4-ND | 1233451-OPA2244EA/250G4 | 687-OPA2244EA/250G4 | OPA2244EA/250G4 | OPA2244EA/250G4 | OPA2244EA/250G4 | OPA2244EA/250G4 |
| Product Name | OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/250G4 | 430kHz 18V 40uA MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.6 to 36 volts | 18 volts | 36 volts | |||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 50 microamps | |||||||
| CMRR | 72 dB |