DUAL-CHANNEL, 5.5-V, 3-MHZ, HIGH Product overview: OPA2310IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2310IDGKR can be used for catalog matching and distributor lookup.
DUAL-CHANNEL, 5.5-V, 3-MHZ, HIGH
DUAL-CHANNEL, 5.5-V, 3-MHZ, HIGH
DUAL-CHANNEL, 5.5-V, 3-MHZ, HIGH
Win Source Part Number: 1339032-OPA2310IDGKR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Output Type: Push-Pull, Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 250 µV
Current - Supply: 165µA (x2 Channels)
Current - Output / Channel: 150 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
DUAL-CHANNEL, 5.5-V, 3-MHZ, HIGH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2310IDGKR | 296-OPA2310IDGKRDKR-ND | 1339032-OPA2310IDGKR | OPA2310IDGKR | OPA2310IDGKR |
| Product Name | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 volts | |||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs |
| Bandwidth | 3 MHz | 3 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |