36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-VSSOP -40 to 125
2-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 8-VSSOP -40 to 125 Product overview: OPA2172IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2172IDGK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260456-OPA2172IDGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 8 pA
Voltage - Input Offset: 200 µV
Current - Supply: 1.6mA (x2 Channels)
Current - Output / Channel: 75 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISOPA2172IDGK,21
Base Product Number: OPA2172
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps 36V, Single-Supply 10Mhz, Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
OP AMP, DUAL, 10MHZ, 10V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2172IDGK | 687-OPA2172IDGK | 1260456-OPA2172IDGK | OPA2172IDGK | 296-42311-5-ND | OPA2172IDGK | OPA2172IDGK | 29AH6941 | OPA2172IDGK | OPA2172IDGK |
| Product Name | OPA2172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier | Dual 36V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual, 10Mhz, 10V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||||
| CMRR | 90 dB | |||||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz |