Manufacturer: Texas Instruments
Win Source Part Number: 1321001-OPA2202IDGKT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 250
Mounting: Surface Mount
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 250 pA
Voltage - Input Offset: 20 µV
Current - Supply: 580µA (x2 Channels)
Current - Output / Channel: 35 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA2202IDGKTCT,2
Base Product Number: OPA2202
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Dual Op Amp, Low Noise, 100MHz, 8-Pin VSSOP, Industrial Product overview: OPA2202IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 100MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 100MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2202IDGKT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321001-OPA2202IDGKT | 687-OPA2202IDGKT | 296-OPA2202IDGKTTR-ND | OPA2202IDGKT | OPA2202IDGKT | OPA2202IDGKT | OPA2202IDGKT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Industrial Dual 100MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | |||
| VOS | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA | 2.50E-4 µA | ||||
| GBW | 1 MHz | 1 MHz | 1 MHz |