Texas Instruments OPA2316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier OPA2316IDGK

Description
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier - OPA2316IDGK - Texas Instruments
Dallas, TX, United States
OPA2316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier
OPA2316IDGK
OPA2316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier OPA2316IDGK
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 8-VSSOP -40 to 125

10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
10MHz Operational Amplifier IC
687-OPA2316IDGK
10MHz Operational Amplifier IC 687-OPA2316IDGK
2-Ch 10MHz RRIO CMOS Op Amp, VSSOP, -40 to 125C Product overview: OPA2316IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316IDGK can be used for catalog matching and distributor lookup.

2-Ch 10MHz RRIO CMOS Op Amp, VSSOP, -40 to 125C Product overview: OPA2316IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49846-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49846-ND
Instrumentation, Op Amps, Buffer Amps 296-49846-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319517-OPA2316IDGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319517-OPA2316IDGK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319517-OPA2316IDGK
Manufacturer: Texas Instruments Win Source Part Number: 1319517-OPA2316IDGK Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 80 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 6V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 500 µV Current - Supply: 400µA (x2 Channels) Current - Output / Channel: 50 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: OPA2316IDGK-ND,296-4 9846,296-OPA2316IDGK -CRL,Q14987187 Base Product Number: OPA2316 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319517-OPA2316IDGK
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 500 µV
Current - Supply: 400µA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: OPA2316IDGK-ND,296-49846,296-OPA2316IDGK-CRL,Q14987187
Base Product Number: OPA2316
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Op-Amp, Dual, 10Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 54AH1377 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 10Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments
54AH1377
Op-Amp, Dual, 10Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments 54AH1377
OP-AMP, DUAL, 10MHZ, 6V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 10MHZ, 6V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316IDGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2316IDGK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2316IDGK
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2316IDGK
Operational Amplifiers - Op Amps OPA2316IDGK
Operational Amplifiers - Op Amps Op Amp

Operational Amplifiers - Op Amps Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2316IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2316IDGK
Instrumentation, OP Amps, Buffer Amps OPA2316IDGK
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2316IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2316IDGK
Integrated Circuits (ICs) - Linear - Amplifiers OPA2316IDGK
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2316IDGK 687-OPA2316IDGK 296-49846-ND 1319517-OPA2316IDGK 54AH1377 OPA2316IDGK OPA2316IDGK OPA2316IDGK OPA2316IDGK
Product Name OPA2316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 10MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 10Mhz, 6V/us, Vssop-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 500 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers