Texas Instruments OPA2180 0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp OPA2180ID

Description
0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp 8-SOIC -40 to 105
Request a Quote Datasheet
Description
0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2180 0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp - OPA2180ID - Texas Instruments
Dallas, TX, United States
OPA2180 0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp
OPA2180ID
OPA2180 0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp OPA2180ID
0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp 8-SOIC -40 to 105

0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp 8-SOIC -40 to 105

Buy Now Datasheet
Op Amps - 8122555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122555
Op Amps 8122555
Texas Instruments OPA2180ID

Texas Instruments OPA2180ID

Supplier's Site
Op Amps - 8122555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122555P
Op Amps 8122555P
Texas Instruments OPA2180ID

Texas Instruments OPA2180ID

Supplier's Site
Op Amps - 1219360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219360
Op Amps 1219360
Texas Instruments OPA2180ID

Texas Instruments OPA2180ID

Supplier's Site
Singapore, Singapore
2MHz 36V Operational Amplifier IC
687-OPA2180ID
2MHz 36V Operational Amplifier IC 687-OPA2180ID
2MHz Zero-Drift Op Amp, 2-Ch, Rail-to-Rail, 36V, 15uV Vos, 104dB CMRR Product overview: OPA2180ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2180ID can be used for catalog matching and distributor lookup.

2MHz Zero-Drift Op Amp, 2-Ch, Rail-to-Rail, 36V, 15uV Vos, 104dB CMRR Product overview: OPA2180ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2180ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2180ID - 929643-OPA2180ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2180ID
929643-OPA2180ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2180ID 929643-OPA2180ID
Manufacturer: Texas Instruments Win Source Part Number: 929643-OPA2180ID Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -40°C ~ 105°C Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: OPA2180 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA2180ID-ND, 296-35716-5

Manufacturer: Texas Instruments
Win Source Part Number: 929643-OPA2180ID
Series: Automotive, AEC-Q100, Zero-Drift
Operating Temperature Range: -40°C ~ 105°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA2180
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA2180ID-ND, 296-35716-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35716-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35716-5-ND
Instrumentation, Op Amps, Buffer Amps 296-35716-5-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2180ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2180ID
Instrumentation, OP Amps, Buffer Amps OPA2180ID
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2180ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2180ID
Instrumentation, OP Amps, Buffer Amps OPA2180ID
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2180ID
Operational Amplifiers - Op Amps OPA2180ID
Operational Amplifiers - Op Amps Low Noise,RRO,36V 0-Drift Op Amp

Operational Amplifiers - Op Amps Low Noise,RRO,36V 0-Drift Op Amp

Buy Now Datasheet
Op Amp, Dual, 36V, 2Mhz, 0.8V/us, 8Soic; No. Of Amplifiers Texas Instruments - 28AH4465 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 36V, 2Mhz, 0.8V/us, 8Soic; No. Of Amplifiers Texas Instruments
28AH4465
Op Amp, Dual, 36V, 2Mhz, 0.8V/us, 8Soic; No. Of Amplifiers Texas Instruments 28AH4465
OP AMP, DUAL, 36V, 2MHZ, 0.8V/US, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL, 36V, 2MHZ, 0.8V/US, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2180ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2180ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2180ID
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2180ID 8122555 8122555P 687-OPA2180ID 929643-OPA2180ID 296-35716-5-ND OPA2180ID OPA2180ID OPA2180ID 28AH4465 OPA2180ID
Product Name OPA2180 0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp Op Amps Op Amps 2MHz 36V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2180ID Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, Dual, 36V, 2Mhz, 0.8V/us, 8Soic; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 4.5 volts 4 to 36 volts 4.5 volts
VOS 0.0750 millivolts 0.0150 millivolts 0.0150 millivolts
Quiescent Current (IQ) 525 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers