Dual, Low Offset, Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 125
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual, Low Offset, Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA2317IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2317IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 90uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 116918-OPA2317IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 275pA
Voltage - Input Offset: 20μV
Family Name: OPA2317
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 300kHz
Alternative Parts (Cross-Reference): MAX4274ALESA; MAX4274BAESA+; MAX4275AHESA-T; MAX4274BBESA+T;
Introduction Date: June 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Dual,Low Offset,RRIO Op Amp
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
IC OPAMP ZER-DRIFT 2CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2317IDR | 296-40453-2-ND | 687-OPA2317IDR | OPA2317IDR | 116918-OPA2317IDR | OPA2317IDR | OPA2317IDR | OPA2317IDR | OPA2317IDR | OPA2317IDR |
| Product Name | OPA2317 Dual, Low Offset, Rail-to-Rail I/O Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317IDR | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | |||||||||
| CMRR | 95 dB |