Texas Instruments OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AIDGKT

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2209 is a dual precision operational amplifier with a voltage noise density of 2.2 nV/√Hz at 1 kHz, a gain bandwidth product of 18 MHz, and a quiescent current of 2.5 mA per channel maximum. It operates from single or dual supplies ranging from 4.5 V to 36 V, features rail-to-rail output, and provides a maximum offset voltage of 150 µV. The device is housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is specified for operation from -40°C to 125°C. It supports short-circuit current of ±65 mA and has a slew rate of 6.4 V/µs.

Datasheet Summary
Powered by GS/AI

The OPA2209 is a dual precision operational amplifier with a voltage noise density of 2.2 nV/√Hz at 1 kHz, a gain bandwidth product of 18 MHz, and a quiescent current of 2.5 mA per channel maximum. It operates from single or dual supplies ranging from 4.5 V to 36 V, features rail-to-rail output, and provides a maximum offset voltage of 150 µV. The device is housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is specified for operation from -40°C to 125°C. It supports short-circuit current of ±65 mA and has a slew rate of 6.4 V/µs.

Suppliers

Company
Product
Description
Supplier Links
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA2209AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA2209AIDGKT
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AIDGKT
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKT - 1233435-OPA2209AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKT
1233435-OPA2209AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKT 1233435-OPA2209AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1233435-OPA2209AIDGK T Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233435-OPA2209AIDGKT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Op Amps - 8258443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258443
Op Amps 8258443
Texas Instruments OPA2209AIDGKT

Texas Instruments OPA2209AIDGKT

Supplier's Site
Op Amps - 8258443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258443P
Op Amps 8258443P
Texas Instruments OPA2209AIDGKT

Texas Instruments OPA2209AIDGKT

Supplier's Site
Op Amps - 1628661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1628661
Op Amps 1628661
Texas Instruments OPA2209AIDGKT

Texas Instruments OPA2209AIDGKT

Supplier's Site
Singapore, Singapore
Dual 18MHz 36V Operational Amplifier IC
687-OPA2209AIDGKT
Dual 18MHz 36V Operational Amplifier IC 687-OPA2209AIDGKT
Dual Op Amp, 18MHz, 36V, 2.2nV/√Hz, VSSOP Product overview: OPA2209AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AIDGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, 18MHz, 36V, 2.2nV/√Hz, VSSOP Product overview: OPA2209AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27848-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27848-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27848-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27848-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27848-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27848-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27848-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27848-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27848-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Op Amp, 18Mhz, 6.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 29AH6944 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 18Mhz, 6.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments
29AH6944
Op Amp, 18Mhz, 6.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments 29AH6944
OP AMP, 18MHZ, 6.4V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 18MHZ, 6.4V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:6.4V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2209AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2209AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2209AIDGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2209AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2209AIDGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2209AIDGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2209AIDGKT
Precision Amplifiers OPA2209AIDGKT
Precision Amplifiers 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Precision Amplifiers 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2209AIDGKT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2209AIDGKT 1233435-OPA2209AIDGKT 8258443 8258443P 687-OPA2209AIDGKT 296-27848-2-ND 29AH6944 OPA2209AIDGKT OPA2209AIDGKT OPA2209AIDGKT OPA2209AIDGKT OPA2209AIDGKT
Product Name OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKT Op Amps Op Amps Dual 18MHz 36V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amp, 18Mhz, 6.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 to 36 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data