High Precision, Low Noise Operational Amplifiers 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081982-OPA2228UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Dual Op Amp, 33MHz BW, Low Noise, 200uV Vos, 8-SOIC Product overview: OPA2228UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 33MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2228UA can be used for catalog matching and distributor lookup.
Precision Amplifiers High Prec Low Noise Oper Amplifier
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, DUAL LOW NOISE, SMD, 2228; No. of Amplifiers:2 Amplifier; Bandwidth:33MHz; Slew Rate:11V/µs; Supply Voltage Range:± 2.5V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2228UA | OPA2228UA-ND | 6607723 | 6607723P | 081982-OPA2228UA | 687-OPA2228UA | OPA2228UA | OPA2228UA | OPA2228UA | OPA2228UA | OPA2228UA | 28AH4478 |
| Product Name | OPA2228 High Precision, Low Noise Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2228UA | Dual 33MHz SOIC Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Low Noise, Smd, 2228; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 18 volts | 5 volts | 5 volts | 2.5 to 18 volts | ||||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||||
| CMRR | 120 dB |