Texas Instruments OPA2277 High Precision Operational Amplifiers OPA2277U/2K5G4

Description
High Precision Operational Amplifiers 8-SOIC -40 to 85
Request a Quote
Description
High Precision Operational Amplifiers 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2277U/2K5G4 is a high-precision operational amplifier from Quarktwin Technology Ltd. It features an ultralow offset voltage of 10 OºV and an ultralow drift of ±0.1 OºV/°C, making it suitable for applications requiring high accuracy. The amplifier offers a high open-loop gain of 134 dB and excellent common-mode rejection of 140 dB, along with a power supply rejection ratio of 130 dB. With a low bias current of 1 nA maximum and a wide supply range from ±2 V to ±18 V, it is versatile for various applications. The OPA2277U/2K5G4 is designed for use in transducer amplifiers, bridge amplifiers, temperature measurements, and strain gauge amplifiers. It operates with low quiescent current of 800 OºA per amplifier and is available in an 8-pin SOIC package. The device is stable in unity gain and provides excellent dynamic behavior across a wide range of load conditions. It is a suitable replacement for industry-standard amplifiers such as the OP-07, OP-77, and OP-177, offering improved performance characteristics.

Datasheet Summary
Powered by GS/AI

The OPA2277U/2K5G4 is a high-precision operational amplifier from Quarktwin Technology Ltd. It features an ultralow offset voltage of 10 OºV and an ultralow drift of ±0.1 OºV/°C, making it suitable for applications requiring high accuracy. The amplifier offers a high open-loop gain of 134 dB and excellent common-mode rejection of 140 dB, along with a power supply rejection ratio of 130 dB. With a low bias current of 1 nA maximum and a wide supply range from ±2 V to ±18 V, it is versatile for various applications. The OPA2277U/2K5G4 is designed for use in transducer amplifiers, bridge amplifiers, temperature measurements, and strain gauge amplifiers. It operates with low quiescent current of 800 OºA per amplifier and is available in an 8-pin SOIC package. The device is stable in unity gain and provides excellent dynamic behavior across a wide range of load conditions. It is a suitable replacement for industry-standard amplifiers such as the OP-07, OP-77, and OP-177, offering improved performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
OPA2277 High Precision Operational Amplifiers - OPA2277U/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2277 High Precision Operational Amplifiers
OPA2277U/2K5G4
OPA2277 High Precision Operational Amplifiers OPA2277U/2K5G4
High Precision Operational Amplifiers 8-SOIC -40 to 85

High Precision Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
1MHz 18V SOIC Operational Amplifier IC
687-OPA2277U/2K5G4
1MHz 18V SOIC Operational Amplifier IC 687-OPA2277U/2K5G4
2-Ch Op Amp, 1MHz BW, 10uV Vos, 130dB CMRR, 18V, 8-SOIC Product overview: OPA2277U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277U/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 1MHz BW, 10uV Vos, 130dB CMRR, 18V, 8-SOIC Product overview: OPA2277U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277U/2K5G4 - 060832-OPA2277U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277U/2K5G4
060832-OPA2277U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277U/2K5G4 060832-OPA2277U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 060832-OPA2277U/2K5G 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 790μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060832-OPA2277U/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2277U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2277U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2277U/2K5G4-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2277U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2277U/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2277U/2K5G4
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2277U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2277U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2277U/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2277U/2K5G4
Precision Amplifiers OPA2277U/2K5G4
Precision Amplifiers High Precision Oper Amplifier

Precision Amplifiers High Precision Oper Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2277U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2277U/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2277U/2K5G4 687-OPA2277U/2K5G4 060832-OPA2277U/2K5G4 OPA2277U/2K5G4-ND OPA2277U/2K5G4 OPA2277U/2K5G4 OPA2277U/2K5G4 OPA2277U/2K5G4
Product Name OPA2277 High Precision Operational Amplifiers 1MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277U/2K5G4 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 4 to 36 volts 4 volts
VOS 0.0250 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 825 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data