General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
2-Ch Op Amp, 450kHz BW, 1.1nV/√Hz Noise, 8-SON, Military Product overview: OPA2211MDRGTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2211MDRGTEP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 888090-OPA2211MDRGTE
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2211
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-43363-6, 296-43363-2, -296-43363-1-ND, -V62/15606-01XE-NDR,
Precision Amplifiers 1.1 nV/G Hz Noise, Low Power, Precision Operational Amplifier 8-SON -55 to 125
IC OPAMP GP 2 CIRCUIT 8SON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC OPAMP GP 2 CIRCUIT 8SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-43363-1-ND | 687-OPA2211MDRGTEP | 888090-OPA2211MDRGTEP | OPA2211MDRGTEP | OPA2211MDRGTEP | OPA2211MDRGTEP | OPA2211MDRGTEP |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 450kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2211MDRGTEP | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 3.6 milliamps | 3.6 milliamps | 3.6 milliamps | ||||
| Slew Rate | 27 V/µs | 27 V/µs | 2.70E-5 V/µs | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-SON (3x3) | 8-WFDFN Exposed Pad | Surface Mount |