Texas Instruments OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA2244EA/2K5G4

Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series - OPA2244EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series
OPA2244EA/2K5G4
OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series OPA2244EA/2K5G4
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-VSSOP -40 to 85

MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/2K5G4 - 209439-OPA2244EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/2K5G4
209439-OPA2244EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/2K5G4 209439-OPA2244EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209439-OPA2244EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.16 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 40μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 430kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 209439-OPA2244EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 40μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
430kHz 18V 40uA Operational Amplifier IC
687-OPA2244EA/2K5G4
430kHz 18V 40uA Operational Amplifier IC 687-OPA2244EA/2K5G4
2-Ch Op Amp, 430kHz GBW, 18V, VSSOP, 40uA Product overview: OPA2244EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2244EA/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 430kHz GBW, 18V, VSSOP, 40uA Product overview: OPA2244EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2244EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2244EA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2244EA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2244EA/2K5G4-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2244EA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2244EA/2K5G4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2244EA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2244EA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2244EA/2K5G4
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2244EA/2K5G4
Operational Amplifiers - Op Amps OPA2244EA/2K5G4
Operational Amplifiers - Op Amps MicroPower Single-Supply

Operational Amplifiers - Op Amps MicroPower Single-Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2244EA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2244EA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2244EA/2K5G4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2244EA/2K5G4 209439-OPA2244EA/2K5G4 687-OPA2244EA/2K5G4 OPA2244EA/2K5G4-ND OPA2244EA/2K5G4 OPA2244EA/2K5G4 OPA2244EA/2K5G4 OPA2244EA/2K5G4
Product Name OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/2K5G4 430kHz 18V 40uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.6 to 36 volts 2.2 to 36 volts 18 volts 2.2 volts
VOS 1.5 millivolts 0.7000 millivolts 0.7000 millivolts
Quiescent Current (IQ) 50 microamps
CMRR 72 dB
Unlock Full Specs
to access all available technical data