1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier 8-SO PowerPAD -40 to 125
2-Ch Op Amp, 45MHz BW, 1.1nV/rtHz Noise, 18V, SOIC Product overview: OPA2211AIDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2211AIDDA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081980-OPA2211AIDDA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Medical
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
IC OPAMP GP 2 CIRC 8SOPWRPAD
Precision Amplifiers 1.1nV/rtHz Noise Low Pwr,Prec Op Amp
OP AMP, PRECISION, 45MHZ, 27V/us, HSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:HSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP-AMP PRECISIN DL LN LP 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:45MHz; Slew Rate:27V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRC 8SOPWRPAD
IC OPAMP GP 2 CIRC 8SOPWRPAD
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2211AIDDA | 687-OPA2211AIDDA | 081980-OPA2211AIDDA | 296-24510-5-ND | OPA2211AIDDA | OPA2211AIDDA | 24R9889 | 26AJ7784 | OPA2211AIDDA | OPA2211AIDDA | OPA2211AIDDA |
| Product Name | OPA2211A 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | 45MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2211AIDDA | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Op Amp, Precision, 45Mhz, 27V/us, Hsop-8; No. Of Amplifiers Texas Instruments | Ic, Op-Amp Precisin Dl Ln Lp 8Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | ||||||
| VOS | 0.1500 millivolts | 0.0500 millivolts | 0.0300 millivolts | 0.0300 millivolts | |||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||||
| CMRR | 114 dB |