Texas Instruments OPA2241 Single-Supply, MicroPower Operational Amplifiers OPA2241UA/2K5G4

Description
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
Request a Quote
Description
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2241 is a dual, single-supply, microPower operational amplifier designed for battery-powered and portable applications, featuring a quiescent current of 25μA, rail-to-rail output swing within 50mV, and operation from a single supply of 2.7V to 36V or dual supplies of ±1.35V to ±18V. It is offered in an 8-pin SOIC package with dimensions compatible with tape-and-reel packaging for surface-mount assembly, and is specified for operation from -40°C to +85°C with an extended temperature range to -55°C to +125°C. The device exhibits a maximum input offset voltage of ±250μV and a common-mode rejection ratio of 124dB.

Datasheet Summary
Powered by GS/AI

The OPA2241 is a dual, single-supply, microPower operational amplifier designed for battery-powered and portable applications, featuring a quiescent current of 25μA, rail-to-rail output swing within 50mV, and operation from a single supply of 2.7V to 36V or dual supplies of ±1.35V to ±18V. It is offered in an 8-pin SOIC package with dimensions compatible with tape-and-reel packaging for surface-mount assembly, and is specified for operation from -40°C to +85°C with an extended temperature range to -55°C to +125°C. The device exhibits a maximum input offset voltage of ±250μV and a common-mode rejection ratio of 124dB.

Suppliers

Company
Product
Description
Supplier Links
OPA2241 Single-Supply, MicroPower Operational Amplifiers - OPA2241UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2241 Single-Supply, MicroPower Operational Amplifiers
OPA2241UA/2K5G4
OPA2241 Single-Supply, MicroPower Operational Amplifiers OPA2241UA/2K5G4
Single-Supply, MicroPower Operational Amplifiers 8-SOIC

Single-Supply, MicroPower Operational Amplifiers 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2241UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2241UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2241UA/2K5G4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
35kHz 18V 30uA SOIC Operational Amplifier IC
687-OPA2241UA/2K5G4
35kHz 18V 30uA SOIC Operational Amplifier IC 687-OPA2241UA/2K5G4
2-Ch Op Amp, 35kHz BW, 18V, 30uA, 8-SOIC Product overview: OPA2241UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35kHz, 18V, 30uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35kHz, 18V, 30uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2241UA/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 35kHz BW, 18V, 30uA, 8-SOIC Product overview: OPA2241UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35kHz, 18V, 30uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35kHz, 18V, 30uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2241UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2241UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2241UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2241UA/2K5G4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2241UA/2K5G4
Operational Amplifiers - Op Amps OPA2241UA/2K5G4
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2241UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2241UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2241UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2241UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2241UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2241UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-OPA2241UA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-OPA2241UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC 815-OPA2241UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2241UA/2K5G4 OPA2241UA/2K5G4-ND 687-OPA2241UA/2K5G4 OPA2241UA/2K5G4 OPA2241UA/2K5G4 OPA2241UA/2K5G4 OPA2241UA/2K5G4 815-OPA2241UA/2K5G4
Product Name OPA2241 Single-Supply, MicroPower Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 35kHz 18V 30uA SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 2 CIRCUIT 8SOIC
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.6 to 36 volts 18 volts 2.7 volts
GBW 0.0350 MHz 0.0350 MHz
Slew Rate 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 0.0100 V/µs 1.00E-8 V/µs
CMRR 80 dB
Unlock Full Specs
to access all available technical data