The OPA2244EA/250 is a dual operational amplifier designed for low power consumption, with a quiescent current of 50 mA per channel. It operates on a wide supply voltage range from 2.2V to 36V for single supply configurations and from -1.1V to -18V for dual supply configurations. The amplifier features a bandwidth of 430 kHz and is stable in unity gain, making it suitable for various applications including battery-powered systems and portable equipment. The input common-mode voltage range includes ground, which is advantageous for single supply applications. The OPA2244EA/250 is available in an MSOP-8 surface-mount package and is specified for operation over a temperature range of -40°C to +85°C. It also offers low input offset voltage and high common-mode rejection, ensuring reliable performance in precision applications.
MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-VSSOP -40 to 85
2-Ch Op Amp, 430kHz GBW, 18V, 100uA, MSOP Product overview: OPA2244EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 100uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 100uA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2244EA/250 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026008-OPA2244EA/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 40μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps MicroPower Single-Supply
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2244EA/250 | 687-OPA2244EA/250 | 296-OPA2244EA/250CT-ND | 026008-OPA2244EA/250 | OPA2244EA/250 | OPA2244EA/250 | OPA2244EA/250 | OPA2244EA/250 | OPA2244EA/250 |
| Product Name | OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | 430kHz 18V 100uA MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/250 | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 18 volts | 2.2 to 36 volts | 2.2 volts | |||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 50 microamps | ||||||||
| CMRR | 72 dB |