The OPA227PA is a high-precision, low-noise operational amplifier in an 8-pin PDIP package, designed for applications requiring both AC and DC performance. It operates over a supply range of ±2.5 V to ±18 V with a bandwidth of 8 MHz and a slew rate of 2.3 V/μs. The device offers a maximum offset voltage of 75 µV, input bias current of 10 nA, and noise of 3 nV/√Hz. It is specified for operation from -40°C to +85°C and is a pin-for-pin replacement for the industry-standard OP27. Thermal resistance junction-to-ambient is 48.9 °C/W.
High Precision, Low Noise Operational Amplifiers 8-PDIP
Operational Amplifier, 1 Func, 75uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 145281-OPA227PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Communications & Networking, Audio, Signal Processing, Power Management, Industrial
High Precision Op Amp, 8MHz BW, 10uV Vos, 120dB CMRR, 18V, PDIP Product overview: OPA227PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA227PA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Precision Amplifiers High Prec Low Noise Oper Amplifier
General Purpose Amplifier 1 Circuit 8-PDIP
IC, OP-AMP DUAL PRECISION; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA227PA | OPA227PA | 145281-OPA227PA | 687-OPA227PA | 6605503 | 6605503P | OPA227PA-ND | OPA227PA | OPA227PA | OPA227PA | 26AJ7786 | OPA227PA |
| Product Name | OPA227 High Precision, Low Noise Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA227PA | 8MHz 18V Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Dual Precision; Svhc Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 18 volts | 36 volts | ||||||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||||
| CMRR | 120 dB |