The OPA2316 is a low-power, low-noise operational amplifier from Texas Instruments, featuring a unity-gain bandwidth of 10 MHz and a low quiescent current of 400 OºA per channel. It operates over a wide supply voltage range from 1.8 V to 5.5 V, making it suitable for battery-powered applications. The amplifier offers rail-to-rail input and output swings, with a low noise density of 11 nV/,àöHz at 1 kHz and an input bias current of ±5 pA. It is designed for ease of use, being unity-gain stable and incorporating an internal RFI-EMI rejection filter. The OPA2316 is available in multiple package options, including VSSOP, and is rated for an extended temperature range of -40°C to +125°C, making it suitable for various applications such as sensor signal conditioning, audio, and automotive systems.
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 10-VSSOP -40 to 125
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO10
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp 10-VSSOP -40 to 125 Product overview: OPA2316SIDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316SIDGS can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 10Mhz Low Power RRIO 1.8V CMOS OpAmp
IC CMOS 2 CIRCUIT 10VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2316SIDGS | OPA2316SIDGS | OPA2316SIDGS-ND | 687-OPA2316SIDGS | OPA2316SIDGS | OPA2316SIDGS | OPA2316SIDGS | OPA2316SIDGS |
| Product Name | OPA2316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||||||
| VOS | 2.5 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 500 microamps | |||||||
| CMRR | 76 dB | |||||||
| GBW | 10 MHz | 10 MHz |