The OPA2241 is a dual-channel, single-supply, micropower operational amplifier designed for battery-powered and portable applications. It is available in an 8-pin SOIC package with dimensions compatible with tape-and-reel handling, as confirmed by the thermal and packaging data. The device operates over a supply range of 2.7V to 36V single-supply or ±1.35V to ±18V dual-supply, with a quiescent current of 25μA, rail-to-rail output swing within 50mV, and a maximum offset voltage of ±250μV. It is fully specified for operation from -40°C to +85°C and can operate from -55°C to +125°C. The package is qualified for lead-free assembly with NIPDAU finish and meets Level-3 MSL requirements for peak reflow at 260°C. Common-mode rejection is 124dB and open-loop gain is 128dB.
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
Dual Op Amp, 35kHz BW, 30uA, 8-SOIC Product overview: OPA2241UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35kHz, 30uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 35kHz, 30uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2241UA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026006-OPA2241UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.01 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 30μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 35kHz
Alternative Parts (Cross-Reference): LT1884AIS8#TRPBF; LM7322QMAX/NOPB; MAX44246ASA+T; OPA2241UA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
OP AMP, DUAL MICROPOWER, SMD, 2241; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:35KHZ; SLEW RATE:0.01V/¦S; SUPPLY VOLTAGE RANGE:¦ 1.35V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, DUAL MICROPOWER, SMD, 2241; No. of Amplifiers:2 Amplifier; Bandwidth:35kHz; Slew Rate:0.01V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2241UA | 687-OPA2241UA | OPA2241UA-ND | 026006-OPA2241UA | 16806251 | OPA2241UA | OPA2241UA | OPA2241UA | OPA2241UA | 28AH4483 |
| Product Name | OPA2241 Single-Supply, MicroPower Operational Amplifiers | Dual 35kHz 30uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2241UA | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Micropower, Smd, 2241; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 18 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | 1.35 to 18 volts | ||||
| GBW | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | ||||||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | 0.0100 V/µs | ||
| CMRR | 80 dB |