MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026007-OPA2244EA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Family Name: OPA2244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 40μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Alternative Parts (Cross-Reference): AS358MMTR-G1; AS358MMTR-E1; BA3472YFVM-CTR;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 430kHz GBW, 100uA, 18V, MSOP Product overview: OPA2244EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 100uA, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 100uA, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2244EA/2K5 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
OPAMP, 430KHZ, -55 TO 125DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps MicroPower Single-Supply
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2244EA/2K5 | 026007-OPA2244EA/2K5 | 687-OPA2244EA/2K5 | 296-26247-6-ND | OPA2244EA/2K5 | OPA2244EA/2K5 | OPA2244EA/2K5 | 03AJ2462 | OPA2244EA/2K5 | OPA2244EA/2K5 |
| Product Name | OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244EA/2K5 | 430kHz 100uA 18V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 430Khz, -55 To 125Deg C Rohs Compliant Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 2.2 to 36 volts | 18 volts | 2.2 volts | 2.2 volts | |||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 50 microamps | |||||||||
| CMRR | 72 dB |