0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 8-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 025996-OPA2188AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 415μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
2MHz Zero-Drift Op Amp, 6uV Vos, 120dB CMRR, 36V, 8-VSSOP Product overview: OPA2188AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2188AIDGKT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC, OP AMP, R-R, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Precision Amplifiers LOW NOISE,RRO,36V ZERO-DRIFT OP AMP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2188AIDGKT | 025996-OPA2188AIDGKT | 687-OPA2188AIDGKT | 296-29331-1-ND | OPA2188AIDGKT | OPA2188AIDGKT | 28AH4467 | OPA2188AIDGKT | OPA2188AIDGKT | OPA2188AIDGKT |
| Product Name | OPA2188 0.03?V/?C, 6?V Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2188AIDGKT | 2MHz 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, R-R, 8Msop; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 18 volts | 4 volts | 2 to 18 volts | 4 volts | ||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | ||||||
| Quiescent Current (IQ) | 475 microamps | |||||||||
| CMRR | 120 dB |