The OPA2180 is a dual-channel, zero-drift operational amplifier with a maximum offset voltage of 75μV and a drift of 0.1 μV/°C, designed for precision applications requiring low noise and rail-to-rail output swing within 18 mV of the supply rails. It operates from single or dual supplies of 4 V to 36 V, with a quiescent current of 525 μA maximum and a bandwidth of 2 MHz. The device features RFI-filtered inputs, a common-mode input range that includes the negative rail, and a typical bias current of 250 pA. The OPA2180IDGK variant is housed in an 8-pin VSSOP package with specified operation from -40°C to +105°C.
0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp 8-VSSOP -40 to 105
2-Ch Zero-Drift Op Amp, 2MHz BW, 15uV Vos, 104dB CMRR, 36V, 8-VSSOP Product overview: OPA2180IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2180IDGK can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233428-OPA2180IDGK
Family Name: OPA2180
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LT6011CMS8; ISL28218FUZ-T13; ISL28208FUZ-T13;
Introduction Date: November 17, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
OP AMP, DUAL, 36V, 2MHZ, 0.8V/US, 8VSSOP; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Lo Noise RL-RL Outpt 36V 0-Drift Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2180IDGK | 687-OPA2180IDGK | 296-35656-5-ND | 1233428-OPA2180IDGK | OPA2180IDGK | OPA2180IDGK | 26AJ7780 | OPA2180IDGK |
| Product Name | OPA2180 0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp | 2MHz 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2180IDGK | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual, 36V, 2Mhz, 0.8V/us, 8Vssop; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 36 volts | 4 to 36 volts | ||||
| VOS | 0.0750 millivolts | 0.0150 millivolts | ||||||
| Quiescent Current (IQ) | 525 microamps | |||||||
| CMRR | 104 dB |