Texas Instruments High-Performance Analog Dual 18000kHz SOIC Operational Amplifier IC OPA2210ID

Description
Dual Op Amp, 18000kHz BW, 2.2nV/Hz Noise, 35uV Offset, 8-Pin SOIC Product overview: OPA2210ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18000kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18000kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2210ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 18000kHz BW, 2.2nV/Hz Noise, 35uV Offset, 8-Pin SOIC Product overview: OPA2210ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18000kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18000kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2210ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 18000kHz SOIC Operational Amplifier IC - 687-OPA2210ID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18000kHz SOIC Operational Amplifier IC
687-OPA2210ID
Dual 18000kHz SOIC Operational Amplifier IC 687-OPA2210ID
Dual Op Amp, 18000kHz BW, 2.2nV/Hz Noise, 35uV Offset, 8-Pin SOIC Product overview: OPA2210ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18000kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18000kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2210ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 18000kHz BW, 2.2nV/Hz Noise, 35uV Offset, 8-Pin SOIC Product overview: OPA2210ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18000kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18000kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2210ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260455-OPA2210ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260455-OPA2210ID
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260455-OPA2210ID
Win Source Part Number: 1260455-OPA2210ID Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 75 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4V/µs Gain Bandwidth Product: 18 MHz Current - Input Bias: 300 pA Voltage - Input Offset: 5 µV Current - Supply: 2.2mA (x2 Channels) Current - Output / Channel: 65 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2210IDCTINACT IVE,296-OPA2210IDTR, 296-OPA2210ID,296-OP A2210IDDKRINACTIVE Base Product Number: OPA2210 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1260455-OPA2210ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4V/µs
Gain Bandwidth Product: 18 MHz
Current - Input Bias: 300 pA
Voltage - Input Offset: 5 µV
Current - Supply: 2.2mA (x2 Channels)
Current - Output / Channel: 65 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2210IDCTINACTIVE,296-OPA2210IDTR,296-OPA2210ID,296-OPA2210IDDKRINACTIVE
Base Product Number: OPA2210
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2210ID-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2210ID-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2210ID-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2210ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2210ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2210ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2210ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2210ID
Instrumentation, OP Amps, Buffer Amps OPA2210ID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2210ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2210ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2210ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2210ID 1260455-OPA2210ID 296-OPA2210ID-ND OPA2210ID OPA2210ID OPA2210ID
Product Name Dual 18000kHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Source Current (IS) 2.2 milliamps 2.2 milliamps 2.2 milliamps 2.2 milliamps
VOS 0.0050 millivolts 0.0050 millivolts
IBIAS 3.00E-4 µA 3.00E-4 µA
GBW 18 MHz 18 MHz
Unlock Full Specs
to access all available technical data