Dual, Low Offset, Rail-to-Rail I/O Operational Amplifier 8-VSSOP -40 to 125
Operational Amplifier, 2 Func, 90uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 790979-OPA2317IDGKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 275pA
Voltage - Input Offset: 20μV
Family Name: OPA2317
Categories: Integrated Circuits (ICs)
Operating Supply Current: 21μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 5mA
SR - Slew Rate: 0.15 V/μs
GBP - Gain Bandwidth Product: 300kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4275BLEUA+; MAX4274BAEUA; MAX4275BLEUA; MAX4275BLEUA-T;
Introduction Date: June 29, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 300kHz BW, 20uV Vos, 5.5V, VSSOP Product overview: OPA2317IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2317IDGKT can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP
IC, OP-AMP, PRECISION, 300KHZ, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP
IC OPAMP ZER-DRIFT 2CIRC 8VSSOP
Operational Amplifiers - Op Amps Dual,Low Offset,RRIO Op Amp
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2317IDGKT | OPA2317IDGKT | 790979-OPA2317IDGKT | 296-36421-1-ND | 687-OPA2317IDGKT | OPA2317IDGKT | 28AH4494 | OPA2317IDGKT | OPA2317IDGKT | OPA2317IDGKT | OPA2317IDGKT |
| Product Name | OPA2317 Dual, Low Offset, Rail-to-Rail I/O Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2317IDGKT | Instrumentation, Op Amps, Buffer Amps | Dual 300kHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op-Amp, Precision, 300Khz, Vssop-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||||
| CMRR | 95 dB |