The OPA2316 is a dual-channel, 10-MHz, low-power, low-noise, rail-to-rail input and output CMOS operational amplifier operating from 1.8 V to 5.5 V, with a quiescent current of 400 µA per channel, input bias current of ±5 pA, and offset voltage of ±0.5 mV. It is unity-gain stable, features an integrated RFI-EMI filter, and operates over the extended temperature range of -40°C to +125°C. The OPA2316ID variant is packaged in an 8-pin SOIC with a body size of 3.91 mm × 4.90 mm.
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233468-OPA2316ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Industrial, Medical, Computers & Computer Peripherals, Signal Processing, Automotive, Sensing & Instrumentation, Audio
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp 8-SOIC -40 to 125 Product overview: OPA2316ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP-AMP, DUAL, 10MHZ, 6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps 10Mhz Low Power RRIO 1.8V CMOS OpAmp
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2316ID | 1233468-OPA2316ID | OPA2316ID | 687-OPA2316ID | 296-38586-5-ND | 28AH4493 | OPA2316ID | OPA2316ID | OPA2316ID | OPA2316ID |
| Product Name | OPA2316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2316ID | Dual SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Dual, 10Mhz, 6V/us, Soic-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||||||||
| VOS | 2.5 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 500 microamps | |||||||||
| CMRR | 76 dB |