Texas Instruments High-Performance Analog Dual 36V Operational Amplifier IC OPA2172IDRGR

Description
2-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 8-SON -40 to 125 Product overview: OPA2172IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2172IDRGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 8-SON -40 to 125 Product overview: OPA2172IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2172IDRGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 36V Operational Amplifier IC - 687-OPA2172IDRGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 36V Operational Amplifier IC
687-OPA2172IDRGR
Dual 36V Operational Amplifier IC 687-OPA2172IDRGR
2-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 8-SON -40 to 125 Product overview: OPA2172IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2172IDRGR can be used for catalog matching and distributor lookup.

2-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 8-SON -40 to 125 Product overview: OPA2172IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2172IDRGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGR - 888085-OPA2172IDRGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGR
888085-OPA2172IDRGR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGR 888085-OPA2172IDRGR
Manufacturer: Texas Instruments Win Source Part Number: 888085-OPA2172IDRGR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SON (3x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: OPA2172 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51497-1, 296-51497-2, 296-51497-6, OPA2172IDRGR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 888085-OPA2172IDRGR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SON (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2172
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51497-1, 296-51497-2, 296-51497-6, OPA2172IDRGR-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51497-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51497-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51497-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2172IDRGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2172IDRGR
IC OPAMP GP 2 CIRCUIT 8SON

IC OPAMP GP 2 CIRCUIT 8SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2172IDRGR
Operational Amplifiers - Op Amps OPA2172IDRGR
Operational Amplifiers - Op Amps 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-SON -40 to 125

Operational Amplifiers - Op Amps 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-SON -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2172IDRGR
Instrumentation, OP Amps, Buffer Amps OPA2172IDRGR
IC OPAMP GP 2 CIRCUIT 8SON

IC OPAMP GP 2 CIRCUIT 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2172IDRGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2172IDRGR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2172IDRGR
IC OPAMP GP 2 CIRCUIT 8SON

IC OPAMP GP 2 CIRCUIT 8SON

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2172IDRGR
Instrumentation, OP Amps, Buffer Amps OPA2172IDRGR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2172IDRGR 888085-OPA2172IDRGR 296-51497-2-ND OPA2172IDRGR OPA2172IDRGR OPA2172IDRGR OPA2172IDRGR OPA2172IDRGR
Product Name Dual 36V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2172IDRGR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-SON (3x3) 8-WFDFN Exposed Pad Surface Mount -40degC ~ 125degC 8-WFDFN Exposed Pad
Operating Range Automotive
Features Rail-Rail-Out
Source Current (IS) 1.6 milliamps 1.6 milliamps 1.6 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449758P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details