High Precision, Low Noise Operational Amplifiers 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 145008-OPA228PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 33MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-PDIP
33MHz Op Amp, 3nV/Hz, 120dB CMRR, 18V, 8-PDIP Product overview: OPA228PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 33MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA228PA can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 200uV Offset-Max, BIPolar, PDIP8
Precision Amplifiers High Prec Low Noise Oper Amplifier
OP AMP, HIGH PRECISION 33MHZ, 228; No. of Amplifiers:1 Amplifier; Bandwidth:33MHz; Slew Rate:11V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
OP AMP, HIGH PRECISION 33MHZ, 228; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:33MHZ; SLEW RATE:11V/¦S; SUPPLY VOLTAGE RANGE:¦ 5V TO ¦ 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA228PA | 145008-OPA228PA | 296-41586-5-ND | 6604305 | 6604305P | 687-OPA228PA | OPA228PA | OPA228PA | 28AH4490 | 815-OPA228PA | OPA228PA | 16853135 | OPA228PA | OPA228PA |
| Product Name | OPA228 High Precision, Low Noise Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA228PA | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | 33MHz 18V Operational Amplifier IC | Precision Amplifiers | Op Amp, High Precision 33Mhz, 228; No. Of Amplifiers Texas Instruments | IC OPAMP GP 1 CIRCUIT 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 18 volts | 5 to 18 volts | 36 volts | |||||||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||||||
| CMRR | 120 dB |