General Purpose Amplifier 2 Circuit Push-Pull 8-SON (3x3)
IC OPAMP
IC OPAMP
Win Source Part Number: 1356907-OPA2210IDRGR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Push-Pull
Current - Supply: 2.2mA (x2 Channels)
Current - Output / Channel: 65 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 6.4V/µs
Gain Bandwidth Product: 18 MHz
Current - Input Bias: 300 pA
Voltage - Input Offset: 5 µV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Dual Op Amp, 180MHz, 2.2nV/√Hz, 0.3nA, 35µV, 8-SON, Automotive Product overview: OPA2210IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 180MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 180MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2210IDRGR can be used for catalog matching and distributor lookup.
IC OPAMP
IC OPAMP
General Purpose Amplifier 2 Circuit Push-Pull 8-SON (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2210IDRGRTR-ND | 1356907-OPA2210IDRGR | 687-OPA2210IDRGR | OPA2210IDRGR | OPA2210IDRGR | OPA2210IDRGR | OPA2210IDRGR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive Dual 180MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |||
| Slew Rate | 6.4 V/µs | 6.4 V/µs | 6.40E-6 V/µs | 6.4 V/µs | 6.4 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | ||
| Number of Pins | 8 |