Single-Supply, MicroPower Operational Amplifiers 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 35kHz GBW, 30uA, 8-SOIC Product overview: OPA2241UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35kHz, 30uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 35kHz, 30uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2241UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 844735-OPA2241UA/2K5
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2241
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-46148-6, 296-46148-2, 296-46148-1, OPA2241UA/2K5-ND, OPA2241UA/2K5-NDR
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2241UA/2K5 | 296-46148-1-ND | 687-OPA2241UA/2K5 | 844735-OPA2241UA/2K5 | OPA2241UA/2K5 | OPA2241UA/2K5 | OPA2241UA/2K5 | OPA2241UA/2K5 | OPA2241UA/2K5 |
| Product Name | OPA2241 Single-Supply, MicroPower Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 35kHz 30uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2241UA/2K5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 18 volts | 2.7 volts | 2.7 volts | |||||
| GBW | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | ||||||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | |||
| CMRR | 80 dB |