Enhanced Product Low Power Low Noise RRI/O 1.8V CMOS Op-Amp 8-SON -40 to 150
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1084645-OPA2314ASDRB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 150μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
2-Ch CMOS Op Amp, 3MHz GBW, 150uA, 1.5V/µs, DFN Product overview: OPA2314ASDRBTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 150uA, 1.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 150uA, 1.5V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2314ASDRBTEP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Lw Pwr Lw Nois RRI/O 1.8V CMOS Op-Amp
IC CMOS 2 CIRCUIT 8SON
IC CMOS 2 CIRCUIT 8SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC CMOS 2 CIRCUIT 8SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2314ASDRBTEP | 296-34976-6-ND | 1084645-OPA2314ASDRBTEP | 687-OPA2314ASDRBTEP | OPA2314ASDRBTEP | OPA2314ASDRBTEP | OPA2314ASDRBTEP | OPA2314ASDRBTEP | OPA2314ASDRBTEP |
| Product Name | OPA2314-EP Enhanced Product Low Power Low Noise RRI/O 1.8V CMOS Op-Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314ASDRBTEP | 3MHz 150uA 1.5V DFN Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SON | 8-VDFN Exposed Pad | 8-SON (3x3) | Tape and Reel | Surface Mount | 8-VDFN Exposed Pad | Surface Mount | ||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | |||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs |