2-Channel, 10-MHz, low-noise, RRIO, CMOS op amp 8-SON -40 to 125 Product overview: OPA2316IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2316IDRGR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Win Source Part Number: 1348761-OPA2316IDRGR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 500 µV
Current - Supply: 400µA (x2 Channels)
Current - Output / Channel: 50 mA
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA2316
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 8-SON -40 to 125
IC CMOS 2 CIRCUIT 8SON
IC CMOS 2 CIRCUIT 8SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC CMOS 2 CIRCUIT 8SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2316IDRGR | 296-51499-2-ND | 1348761-OPA2316IDRGR | OPA2316IDRGR | OPA2316IDRGR | OPA2316IDRGR | OPA2316IDRGR | OPA2316IDRGR | OPA2316IDRGR |
| Product Name | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | |||||
| Slew Rate | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6 V/µs | 6 V/µs | ||||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | WSON8 | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad |