The OPA2227PAG4 is a dual high-precision, low-noise operational amplifier in an 8-pin PDIP package, designed for applications requiring both AC and DC performance such as data acquisition and professional audio equipment. It offers a voltage noise of 3 nV/√Hz, a bandwidth of 8 MHz, a slew rate of 2.3 V/μs, a maximum offset voltage of 75 µV, and operates over a supply range of ±2.5 V to ±18 V. The device is rated for operation from -40°C to +85°C, and is pin-for-pin compatible with the industry-standard OP27. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height.
High Precision, Low Noise Operational Amplifiers 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 209437-OPA2227PAG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 8MHz BW, 10uV Vos, 18V, Bipolar, PDIP Product overview: OPA2227PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2227PAG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2227PAG4 | 209437-OPA2227PAG4 | 687-OPA2227PAG4 | OPA2227PAG4 |
| Product Name | OPA2227 High Precision, Low Noise Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2227PAG4 | 8MHz 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 18 volts | |
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0100 millivolts | |
| Quiescent Current (IQ) | 3800 microamps | |||
| CMRR | 120 dB |