0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 025993-OPA2180IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 250pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2MHz Zero-Drift Op Amp, 15uV Vos, 104dB CMRR, 2-Ch, 36V Product overview: OPA2180IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2180IDR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low Noise,RRO,36V 0-Drift Op Amp
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
OP-AMP, 2MHZ, 0.8V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
2MHz 15uV 250pA Dual SOIC-8 Precision OpAmps ROHS
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2180IDR | 025993-OPA2180IDR | 296-30072-2-ND | 687-OPA2180IDR | OPA2180IDR | OPA2180IDR | OPA2180IDR | OPA2180IDR | 26AJ7781 | OPA2180IDR | OPA2180IDR |
| Product Name | OPA2180 0.1 uV/?C DRIFT, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2180IDR | Instrumentation, Op Amps, Buffer Amps | 2MHz 36V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 2Mhz, 0.8V/us, Soic-8; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Precision OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 0.0750 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | ||||||
| Quiescent Current (IQ) | 525 microamps | ||||||||||
| CMRR | 104 dB |