CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch Op Amp, 36V, 2500MHz, 5.5V/µs, 8-SOIC Product overview: OPA2191ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2500MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, 2500MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2191ID can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337712-OPA2191ID
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 7.5V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 5 µV
Current - Supply: 140µA (x2 Channels)
Current - Output / Channel: 65 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA2191
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
IC CMOS 2 CIRCUIT 8SOIC
OP-AMP, 2.5MHZ, 7.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:7.5V/µs; Supply Voltage Range:12V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 36-V CMOS Amplifier
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-45460-5-ND | 687-OPA2191ID | 1337712-OPA2191ID | OPA2191ID | 29AH6942 | OPA2191ID | OPA2191ID | OPA2191ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 36V 2500MHz 5.5V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 2.5Mhz, 7.5V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | ||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | 7.5 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | -40degC ~ 125degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |