Texas Instruments OPA2234 Low Power, Precision Single-Supply Operational Amplifiers OPA2234U/2K5G4

Description
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers - OPA2234U/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers
OPA2234U/2K5G4
OPA2234 Low Power, Precision Single-Supply Operational Amplifiers OPA2234U/2K5G4
Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85

Low Power, Precision Single-Supply Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234U/2K5G4 - 1084624-OPA2234U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234U/2K5G4
1084624-OPA2234U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234U/2K5G4 1084624-OPA2234U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1084624-OPA2234U/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 275μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1084624-OPA2234U/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 275μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2234U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2234U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2234U/2K5G4-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
350kHz 18V SOIC Operational Amplifier IC
687-OPA2234U/2K5G4
350kHz 18V SOIC Operational Amplifier IC 687-OPA2234U/2K5G4
2-Ch Op Amp, 350kHz BW, 70uV Vos, 18V Op, SOIC Product overview: OPA2234U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234U/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 350kHz BW, 70uV Vos, 18V Op, SOIC Product overview: OPA2234U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2234U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2234U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2234U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2234U/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2234U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2234U/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2234U/2K5G4
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2234U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2234U/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2234U/2K5G4 1084624-OPA2234U/2K5G4 OPA2234U/2K5G4-ND 687-OPA2234U/2K5G4 OPA2234U/2K5G4 OPA2234U/2K5G4 OPA2234U/2K5G4
Product Name OPA2234 Low Power, Precision Single-Supply Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2234U/2K5G4 Instrumentation, Op Amps, Buffer Amps 350kHz 18V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 18 volts 2.7 volts
VOS 0.1000 millivolts 0.0700 millivolts 0.0700 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 91 dB
Unlock Full Specs
to access all available technical data