High Precision Operational Amplifiers 8-VSON
Manufacturer: Texas Instruments
Win Source Part Number: 1233456-OPA2277AIDRM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 500pA
Voltage - Input Offset: 35μV
Family Name: OPA2277
Categories: Integrated Circuits (ICs)
Operating Supply Current: 790μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (4x4)
Output Current per Channel: 35mA
SR - Slew Rate: 0.8 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): L272; LM6182AMN; TA75358P;
Introduction Date: May 24, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-VSON (4x4)
2-Ch Op Amp, 1MHz BW, 100uV Vos, 115dB CMRR, 18V, VSON Product overview: OPA2277AIDRMTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2277AIDRMTG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-VSON (4x4)
IC OPAMP GP 2 CIRCUIT 8VSON
IC OPAMP GP 2 CIRCUIT 8VSON
Precision Amplifiers High Precision Oper Amplifier
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2277AIDRMTG4 | 1233456-OPA2277AIDRMTG4 | OPA2277AIDRMTG4-ND | 687-OPA2277AIDRMTG4 | OPA2277AIDRMTG4 | OPA2277AIDRMTG4 | OPA2277AIDRMTG4 | OPA2277AIDRMTG4 |
| Product Name | OPA2277 High Precision Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2277AIDRMTG4 | Instrumentation, Op Amps, Buffer Amps | 1MHz 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 4 volts | |||||
| VOS | 0.0250 millivolts | 0.0350 millivolts | 0.0350 millivolts | |||||
| Quiescent Current (IQ) | 825 microamps | |||||||
| CMRR | 130 dB |