High Voltage, Rail-to-Rail Input/Output,Precisi
Manufacturer: Texas Instruments
Win Source Part Number: 851258-OPA2192IDGKR
Series: MicroAmplifier™
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: OPA2192
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44480-1, 296-44480-2, 296-44480-6
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Precision Op Amp, 20V, 8-Pin, Dual, RRIO, Low Offset Product overview: OPA2192IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2192IDGKR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Precision Amplifiers 36-V, Precision, RRIO, Low Offset Voltage, Low Input Bias Current Op Amp With e-trim 8-VSSOP -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2192IDGKR | 851258-OPA2192IDGKR | 296-44480-6-ND | 687-OPA2192IDGKR | OPA2192IDGKR | OPA2192IDGKR | OPA2192IDGKR | OPA2192IDGKR | OPA2192IDGKR |
| Product Name | OPA2192 High Voltage, Rail-to-Rail Input/Output,Precision Op Amps, E-Trim(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2192IDGKR | Instrumentation, Op Amps, Buffer Amps | Dual 20V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | |||||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | ||||||
| Slew Rate | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | 20 V/µs |