Texas Instruments OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA2314AIDGK

Description
Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier - OPA2314AIDGK - Texas Instruments
Dallas, TX, United States
OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier
OPA2314AIDGK
OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA2314AIDGK
Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-VSSOP -40 to 125

Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AIDGK - 888095-OPA2314AIDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AIDGK
888095-OPA2314AIDGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AIDGK 888095-OPA2314AIDGK
Manufacturer: Texas Instruments Win Source Part Number: 888095-OPA2314AIDGK Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: OPA2314 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-41587-5, OPA2314AIDGK-ND

Manufacturer: Texas Instruments
Win Source Part Number: 888095-OPA2314AIDGK
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA2314
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-41587-5, OPA2314AIDGK-ND

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 1.8V 5.5V Operational Amplifier IC
687-OPA2314AIDGK
Dual 3MHz 1.8V 5.5V Operational Amplifier IC 687-OPA2314AIDGK
Dual Op Amp, 3MHz, 1.8V-5.5V, 150uA, VSSOP Product overview: OPA2314AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2314AIDGK can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 1.8V-5.5V, 150uA, VSSOP Product overview: OPA2314AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2314AIDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41587-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41587-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41587-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Op Amps - 8258440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258440
Op Amps 8258440
Texas Instruments OPA2314AIDGK

Texas Instruments OPA2314AIDGK

Supplier's Site
Op Amps - 8258440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258440P
Op Amps 8258440P
Texas Instruments OPA2314AIDGK

Texas Instruments OPA2314AIDGK

Supplier's Site
Op Amps - 1456256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1456256
Op Amps 1456256
Texas Instruments OPA2314AIDGK

Texas Instruments OPA2314AIDGK

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2314AIDGK - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2314AIDGK
Instrumentation, OP Amps, Buffer Amps OPA2314AIDGK
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2314AIDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2314AIDGK
Instrumentation, OP Amps, Buffer Amps OPA2314AIDGK
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AIDGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2314AIDGK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2314AIDGK
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2314AIDGK
Operational Amplifiers - Op Amps OPA2314AIDGK
Operational Amplifiers - Op Amps Lo-Pwr,Lo-Noise,RRIO 1.8V CMOS Op Amp

Operational Amplifiers - Op Amps Lo-Pwr,Lo-Noise,RRIO 1.8V CMOS Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2314AIDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2314AIDGK
Integrated Circuits (ICs) - Linear - Amplifiers OPA2314AIDGK
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2314AIDGK 888095-OPA2314AIDGK 687-OPA2314AIDGK 296-41587-5-ND 8258440 8258440P OPA2314AIDGK OPA2314AIDGK OPA2314AIDGK OPA2314AIDGK OPA2314AIDGK
Product Name OPA2314 Dual, 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2314AIDGK Dual 3MHz 1.8V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 190 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers