Texas Instruments OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AIDGKR

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA2209AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA2209AIDGKR
OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA2209AIDGKR
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18MHz 36V Operational Amplifier IC
687-OPA2209AIDGKR
Dual 18MHz 36V Operational Amplifier IC 687-OPA2209AIDGKR
Dual Op Amp, 18MHz, 36V, 2.2nV/√Hz, VSSOP Product overview: OPA2209AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AIDGKR can be used for catalog matching and distributor lookup.

Dual Op Amp, 18MHz, 36V, 2.2nV/√Hz, VSSOP Product overview: OPA2209AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2209AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39109-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39109-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39109-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39109-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39109-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39109-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39109-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39109-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39109-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKR - 1233434-OPA2209AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKR
1233434-OPA2209AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKR 1233434-OPA2209AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1233434-OPA2209AIDGK R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 35μV Family Name: OPA2209 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 65mA SR - Slew Rate: 6.4 V/μs GBP - Gain Bandwidth Product: 18MHz Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): MAX44248AUA+T; MAX44246AUA+T; LT6020HMS8#TRPBF; Introduction Date: March 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233434-OPA2209AIDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 35μV
Family Name: OPA2209
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 6.4 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44248AUA+T; MAX44246AUA+T; LT6020HMS8#TRPBF;
Introduction Date: March 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2209AIDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2209AIDGKR
Precision Amplifiers OPA2209AIDGKR
Precision Amplifiers 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Precision Amplifiers 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2209AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2209AIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2209AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2209AIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2209AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2209AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2209AIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2209AIDGKR 687-OPA2209AIDGKR 296-39109-1-ND 1233434-OPA2209AIDGKR OPA2209AIDGKR OPA2209AIDGKR OPA2209AIDGKR OPA2209AIDGKR OPA2209AIDGKR
Product Name OPA2209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Dual 18MHz 36V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2209AIDGKR Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details