MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDIP8
2-Ch Op Amp, 430kHz BW, 18V, 40uA, BIPOLAR, 8-PDIP Product overview: OPA2244PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430kHz, 18V, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 430kHz, 18V, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2244PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233452-OPA2244PA
Series: MicroAmplifier
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 700μV
Family Name: OPA2244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 25mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 430kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): KA358_NL; AZ4558CP-G1; TA75358CPG(5);
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8DIP
OP AMP, DUAL LOW NOISE, 2244, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:430kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.2V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
OP AMP, DUAL LOW NOISE, 2244, DIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:430KHZ; SLEW RATE:0.1V/¦S; SUPPLY VOLTAGE RANGE:2.2V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps MicroPower Single-Supply
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA2244PA | OPA2244PA-ND | OPA2244PA | 687-OPA2244PA | 1233452-OPA2244PA | OPA2244PA | 29AH6946 | 17225771 | OPA2244PA | OPA2244PA | 815-OPA2244PA |
| Product Name | OPA2244 MicroPower Single-Supply Operational Amplifier MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 430kHz 18V 40uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2244PA | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Low Noise, 2244, Dip8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8DIP | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 36 volts | 18 volts | 36 volts | 2.2 to 36 volts | |||||||
| VOS | 1.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||||
| Quiescent Current (IQ) | 50 microamps | ||||||||||
| CMRR | 72 dB |