Texas Instruments OPA2301 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier OPA2301AIDGKR

Description
Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2301 is a dual-channel, low-noise, high-speed CMOS operational amplifier designed for 16-bit resolution systems, featuring 150MHz unity-gain bandwidth, 3nV/√Hz voltage noise, and 0.1% settling in 30ns. It operates from a single supply of 2.7V to 5.5V with an output swing from (V+) − 100mV to (V−) + 100mV. The device includes a shutdown function that reduces quiescent current to 5µA and is specified for operation from −40°C to +125°C. It is packaged in an 8-pin VSSOP (DGK) with dimensions compatible with surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The OPA2301 is a dual-channel, low-noise, high-speed CMOS operational amplifier designed for 16-bit resolution systems, featuring 150MHz unity-gain bandwidth, 3nV/√Hz voltage noise, and 0.1% settling in 30ns. It operates from a single supply of 2.7V to 5.5V with an output swing from (V+) − 100mV to (V−) + 100mV. The device includes a shutdown function that reduces quiescent current to 5µA and is specified for operation from −40°C to +125°C. It is packaged in an 8-pin VSSOP (DGK) with dimensions compatible with surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
OPA2301 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier - OPA2301AIDGKR - Texas Instruments
Dallas, TX, United States
OPA2301 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier
OPA2301AIDGKR
OPA2301 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier OPA2301AIDGKR
Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 8-VSSOP -40 to 125

Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
150MHz 80V Operational Amplifier IC - 687-OPA2301AIDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz 80V Operational Amplifier IC
687-OPA2301AIDGKR
150MHz 80V Operational Amplifier IC 687-OPA2301AIDGKR
150MHz 2-Ch CMOS Op Amp, 80V/µs Slew, 5pA Ib, VSSOP Product overview: OPA2301AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2301AIDGKR can be used for catalog matching and distributor lookup.

150MHz 2-Ch CMOS Op Amp, 80V/µs Slew, 5pA Ib, VSSOP Product overview: OPA2301AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2301AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2301AIDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2301AIDGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2301AIDGKRTR-ND
CMOS Amplifier 2 Circuit 8-VSSOP

CMOS Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2301AIDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2301AIDGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2301AIDGKRCT-ND
IC OP AMP 2CH 8-VSSOP

IC OP AMP 2CH 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2301AIDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2301AIDGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2301AIDGKRDKR-ND
IC OP AMP 2CH 8-VSSOP

IC OP AMP 2CH 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKR - 090404-OPA2301AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKR
090404-OPA2301AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKR 090404-OPA2301AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 090404-OPA2301AIDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 80 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 9.5mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 150MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090404-OPA2301AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 80 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 150MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2301AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2301AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2301AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2301AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2301AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2301AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2301AIDGKR
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2301AIDGKR
High Speed Operational Amplifiers OPA2301AIDGKR
High Speed Operational Amplifiers Lo-Noise High-Speed 16-Bit Accurate CMOS

High Speed Operational Amplifiers Lo-Noise High-Speed 16-Bit Accurate CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2301AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA2301AIDGKR
CMOS Amplifier 2 Circuit 8-VSSOP

CMOS Amplifier 2 Circuit 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2301AIDGKR 687-OPA2301AIDGKR 296-OPA2301AIDGKRTR-ND 090404-OPA2301AIDGKR OPA2301AIDGKR OPA2301AIDGKR OPA2301AIDGKR OPA2301AIDGKR OPA2301AIDGKR
Product Name OPA2301 Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier 150MHz 80V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2301AIDGKR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 12000 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data